Capital Lighting, Inc. 6664-BBR Bathroom Fixtures-Four Lights 650797

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 7.75 Length 7.75 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Biscayne Bronze Product Name: Four Light Bath Bar UPC: 46335958036 Category: Bath/Vanity/Wall Sconces Glass: Satin Etched Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 7.75 Length 7.75 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Biscayne Bronze Product Name: Four Light Bath Bar UPC: 46335958036 Category: Bath/Vanity/Wall Sconces Glass: Satin Etched Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6664-BBR Bathroom Fixtures-Four Lights - 650797 - Capital Lighting, Inc.
Columbus, OH, USA
6664-BBR Bathroom Fixtures-Four Lights
650797
6664-BBR Bathroom Fixtures-Four Lights 650797
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 7.75 Length 7.75 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Biscayne Bronze Product Name: Four Light Bath Bar UPC: 46335958036 Category: Bath/Vanity/Wall Sconces Glass: Satin Etched Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 7.75
Length 7.75
Extension: 7.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Biscayne Bronze
Product Name: Four Light Bath Bar
UPC: 46335958036
Category: Bath/Vanity/Wall Sconces
Glass: Satin Etched
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650797
Product Name 6664-BBR Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details