Capital Lighting, Inc. 6673-CH Bathroom Fixtures-Three Lights 650796

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Length 6.00 Extension: 7 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Bar UPC: 46335958142 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Length 6.00 Extension: 7 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Bar UPC: 46335958142 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6673-CH Bathroom Fixtures-Three Lights - 650796 - Capital Lighting, Inc.
Columbus, OH, USA
6673-CH Bathroom Fixtures-Three Lights
650796
6673-CH Bathroom Fixtures-Three Lights 650796
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Length 6.00 Extension: 7 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Bar UPC: 46335958142 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.00
Length 6.00
Extension: 7
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Bath Bar
UPC: 46335958142
Category: Bath/Vanity/Wall Sconces
Glass: Frosted
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650796
Product Name 6673-CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details