Capital Lighting, Inc. 6674-CH Bathroom Fixtures-Four Lights 650793

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 6.00 Length 6.00 Extension: 7 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath Bar UPC: 46335958159 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 6.00 Length 6.00 Extension: 7 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath Bar UPC: 46335958159 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6674-CH Bathroom Fixtures-Four Lights - 650793 - Capital Lighting, Inc.
Columbus, OH, USA
6674-CH Bathroom Fixtures-Four Lights
650793
6674-CH Bathroom Fixtures-Four Lights 650793
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 6.00 Length 6.00 Extension: 7 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath Bar UPC: 46335958159 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.75
Height: 6.00
Length 6.00
Extension: 7
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Bath Bar
UPC: 46335958159
Category: Bath/Vanity/Wall Sconces
Glass: Frosted
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650793
Product Name 6674-CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details