Capital Lighting, Inc. ES31734-ORB Exterior -Hanging 650788

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Oil Rubbed Bronze Product Name: One Light Hanging Lantern UPC: 46335954861 Category: Hanging Lantern Glass: Clear Champagne Frosted White Glass Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Oil Rubbed Bronze Product Name: One Light Hanging Lantern UPC: 46335954861 Category: Hanging Lantern Glass: Clear Champagne Frosted White Glass Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
ES31734-ORB Exterior -Hanging - 650788 - Capital Lighting, Inc.
Columbus, OH, USA
ES31734-ORB Exterior -Hanging
650788
ES31734-ORB Exterior -Hanging 650788
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Oil Rubbed Bronze Product Name: One Light Hanging Lantern UPC: 46335954861 Category: Hanging Lantern Glass: Clear Champagne Frosted White Glass Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.50
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: Oil Rubbed Bronze
Product Name: One Light Hanging Lantern
UPC: 46335954861
Category: Hanging Lantern
Glass: Clear Champagne Frosted White Glass
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650788
Product Name ES31734-ORB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details