Capital Lighting, Inc. 84130-CHA Mini Pendants-Rod 650787

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 54.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Product Name: One Light Pendant UPC: 46335958098 Category: Mini Pendant Glass: Art Glass Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 54.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Product Name: One Light Pendant UPC: 46335958098 Category: Mini Pendant Glass: Art Glass Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
84130-CHA Mini Pendants-Rod - 650787 - Capital Lighting, Inc.
Columbus, OH, USA
84130-CHA Mini Pendants-Rod
650787
84130-CHA Mini Pendants-Rod 650787
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 54.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Product Name: One Light Pendant UPC: 46335958098 Category: Mini Pendant Glass: Art Glass Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 54.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Charcoal
Product Name: One Light Pendant
UPC: 46335958098
Category: Mini Pendant
Glass: Art Glass
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650787
Product Name 84130-CHA Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details