Capital Lighting, Inc. 84183-CHA Mini Chandeliers-Glass Shade 650786

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Charcoal Product Name: Three Light Chandelier UPC: 46335958104 Category: Chandelier Glass: Art Glass Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Charcoal Product Name: Three Light Chandelier UPC: 46335958104 Category: Chandelier Glass: Art Glass Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
84183-CHA Mini Chandeliers-Glass Shade - 650786 - Capital Lighting, Inc.
Columbus, OH, USA
84183-CHA Mini Chandeliers-Glass Shade
650786
84183-CHA Mini Chandeliers-Glass Shade 650786
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Charcoal Product Name: Three Light Chandelier UPC: 46335958104 Category: Chandelier Glass: Art Glass Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 16.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Charcoal
Product Name: Three Light Chandelier
UPC: 46335958104
Category: Chandelier
Glass: Art Glass
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650786
Product Name 84183-CHA Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details