Capital Lighting, Inc. 84131-CHA Pendants-Glass Down 650784

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Charcoal Product Name: Three Light Pendant UPC: 46335958081 Category: Pendant Glass: Art Glass Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Charcoal Product Name: Three Light Pendant UPC: 46335958081 Category: Pendant Glass: Art Glass Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
84131-CHA Pendants-Glass Down - 650784 - Capital Lighting, Inc.
Columbus, OH, USA
84131-CHA Pendants-Glass Down
650784
84131-CHA Pendants-Glass Down 650784
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Charcoal Product Name: Three Light Pendant UPC: 46335958081 Category: Pendant Glass: Art Glass Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Charcoal
Product Name: Three Light Pendant
UPC: 46335958081
Category: Pendant
Glass: Art Glass
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650784
Product Name 84131-CHA Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details