Capital Lighting, Inc. ES21421-ORB Exterior -Wall Mount 650781

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Length 11.00 Extension: 8.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335955639 Category: Wall Lantern Glass: Tuscan beige Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Length 11.00 Extension: 8.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335955639 Category: Wall Lantern Glass: Tuscan beige Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
ES21421-ORB Exterior -Wall Mount - 650781 - Capital Lighting, Inc.
Columbus, OH, USA
ES21421-ORB Exterior -Wall Mount
650781
ES21421-ORB Exterior -Wall Mount 650781
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Length 11.00 Extension: 8.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335955639 Category: Wall Lantern Glass: Tuscan beige Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Length 11.00
Extension: 8.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Product Name: One Light Wall lantern
UPC: 46335955639
Category: Wall Lantern
Glass: Tuscan beige
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650781
Product Name ES21421-ORB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details