Capital Lighting, Inc. 83331-ORB Pendants-Bowl Style 650778

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Inverted Pendant UPC: 46335953581 Category: Pendant Glass: Amber Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Inverted Pendant UPC: 46335953581 Category: Pendant Glass: Amber Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83331-ORB Pendants-Bowl Style - 650778 - Capital Lighting, Inc.
Columbus, OH, USA
83331-ORB Pendants-Bowl Style
650778
83331-ORB Pendants-Bowl Style 650778
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Inverted Pendant UPC: 46335953581 Category: Pendant Glass: Amber Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 22.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Three Light Inverted Pendant
UPC: 46335953581
Category: Pendant
Glass: Amber
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650778
Product Name 83331-ORB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details