Capital Lighting, Inc. 83285-ORB Mid. Chandeliers-Glass Up 650776

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Five Light Chandelier UPC: 46335953307 Category: Chandelier Glass: Satin Bisque Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Five Light Chandelier UPC: 46335953307 Category: Chandelier Glass: Satin Bisque Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83285-ORB Mid. Chandeliers-Glass Up - 650776 - Capital Lighting, Inc.
Columbus, OH, USA
83285-ORB Mid. Chandeliers-Glass Up
650776
83285-ORB Mid. Chandeliers-Glass Up 650776
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Five Light Chandelier UPC: 46335953307 Category: Chandelier Glass: Satin Bisque Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Five Light Chandelier
UPC: 46335953307
Category: Chandelier
Glass: Satin Bisque
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650776
Product Name 83285-ORB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details