Capital Lighting, Inc. 83283-ORB Mid. Chandeliers-Glass Up 650774

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Chandelier UPC: 46335953291 Category: Chandelier Glass: Satin Bisque Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Chandelier UPC: 46335953291 Category: Chandelier Glass: Satin Bisque Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83283-ORB Mid. Chandeliers-Glass Up - 650774 - Capital Lighting, Inc.
Columbus, OH, USA
83283-ORB Mid. Chandeliers-Glass Up
650774
83283-ORB Mid. Chandeliers-Glass Up 650774
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Chandelier UPC: 46335953291 Category: Chandelier Glass: Satin Bisque Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 22.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Three Light Chandelier
UPC: 46335953291
Category: Chandelier
Glass: Satin Bisque
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650774
Product Name 83283-ORB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details