Capital Lighting, Inc. 83302-ORB Bathroom Fixtures-Two Lights 650771

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 8.25 Length 8.25 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Bath Bar UPC: 46335953345 Category: Bath/Vanity/Wall Sconces Glass: Amber Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 8.25 Length 8.25 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Bath Bar UPC: 46335953345 Category: Bath/Vanity/Wall Sconces Glass: Amber Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83302-ORB Bathroom Fixtures-Two Lights - 650771 - Capital Lighting, Inc.
Columbus, OH, USA
83302-ORB Bathroom Fixtures-Two Lights
650771
83302-ORB Bathroom Fixtures-Two Lights 650771
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 8.25 Length 8.25 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Bath Bar UPC: 46335953345 Category: Bath/Vanity/Wall Sconces Glass: Amber Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 8.25
Length 8.25
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Two Light Bath Bar
UPC: 46335953345
Category: Bath/Vanity/Wall Sconces
Glass: Amber
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650771
Product Name 83302-ORB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details