Capital Lighting, Inc. 83511-SP Semi-Flush Mts.-Bowl Style 650766

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Platinum Product Name: Two Light Semi Flush UPC: 46335953529 Category: Semi-Flush Glass: Frosted White Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Platinum Product Name: Two Light Semi Flush UPC: 46335953529 Category: Semi-Flush Glass: Frosted White Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83511-SP Semi-Flush Mts.-Bowl Style - 650766 - Capital Lighting, Inc.
Columbus, OH, USA
83511-SP Semi-Flush Mts.-Bowl Style
650766
83511-SP Semi-Flush Mts.-Bowl Style 650766
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Platinum Product Name: Two Light Semi Flush UPC: 46335953529 Category: Semi-Flush Glass: Frosted White Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Platinum
Product Name: Two Light Semi Flush
UPC: 46335953529
Category: Semi-Flush
Glass: Frosted White
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650766
Product Name 83511-SP Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details