Capital Lighting, Inc. 84011-CH Semi-Flush Mts.-Drum Shade 650757

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Semi-Flush UPC: 46335955479 Category: Semi-Flush Glass: White Fabric Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Semi-Flush UPC: 46335955479 Category: Semi-Flush Glass: White Fabric Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
84011-CH Semi-Flush Mts.-Drum Shade - 650757 - Capital Lighting, Inc.
Columbus, OH, USA
84011-CH Semi-Flush Mts.-Drum Shade
650757
84011-CH Semi-Flush Mts.-Drum Shade 650757
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Semi-Flush UPC: 46335955479 Category: Semi-Flush Glass: White Fabric Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Semi-Flush
UPC: 46335955479
Category: Semi-Flush
Glass: White Fabric
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650757
Product Name 84011-CH Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details