Capital Lighting, Inc. 84031-CH Pendants-Drum Shade 650756

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 59.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Pendant UPC: 46335955486 Category: Pendant Glass: White Fabric Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 59.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Pendant UPC: 46335955486 Category: Pendant Glass: White Fabric Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
84031-CH Pendants-Drum Shade - 650756 - Capital Lighting, Inc.
Columbus, OH, USA
84031-CH Pendants-Drum Shade
650756
84031-CH Pendants-Drum Shade 650756
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 59.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Pendant UPC: 46335955486 Category: Pendant Glass: White Fabric Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 59.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Pendant
UPC: 46335955486
Category: Pendant
Glass: White Fabric
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650756
Product Name 84031-CH Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details