Capital Lighting, Inc. 84101-CHA Sconces-Single Glass 650752

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.75 Length 14.75 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Product Name: One Light Wall Sconce UPC: 46335958043 Category: Bath/Vanity/Wall Sconces Glass: Art Glass Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.75 Length 14.75 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Product Name: One Light Wall Sconce UPC: 46335958043 Category: Bath/Vanity/Wall Sconces Glass: Art Glass Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
84101-CHA Sconces-Single Glass - 650752 - Capital Lighting, Inc.
Columbus, OH, USA
84101-CHA Sconces-Single Glass
650752
84101-CHA Sconces-Single Glass 650752
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.75 Length 14.75 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Product Name: One Light Wall Sconce UPC: 46335958043 Category: Bath/Vanity/Wall Sconces Glass: Art Glass Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.75
Length 14.75
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Charcoal
Product Name: One Light Wall Sconce
UPC: 46335958043
Category: Bath/Vanity/Wall Sconces
Glass: Art Glass
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650752
Product Name 84101-CHA Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details