Capital Lighting, Inc. 84085-CH Mid. Chandeliers-Glass Up 650751

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Product Name: Five Light Chandelier UPC: 46335955516 Category: Chandelier Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Product Name: Five Light Chandelier UPC: 46335955516 Category: Chandelier Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
84085-CH Mid. Chandeliers-Glass Up - 650751 - Capital Lighting, Inc.
Columbus, OH, USA
84085-CH Mid. Chandeliers-Glass Up
650751
84085-CH Mid. Chandeliers-Glass Up 650751
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Product Name: Five Light Chandelier UPC: 46335955516 Category: Chandelier Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 30.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chrome
Product Name: Five Light Chandelier
UPC: 46335955516
Category: Chandelier
Glass: White Opal
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650751
Product Name 84085-CH Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details