Capital Lighting, Inc. 83332-ORB Pendants-Glass Down 650749

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Pendant UPC: 46335953598 Category: Pendant Glass: Amber Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Pendant UPC: 46335953598 Category: Pendant Glass: Amber Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83332-ORB Pendants-Glass Down - 650749 - Capital Lighting, Inc.
Columbus, OH, USA
83332-ORB Pendants-Glass Down
650749
83332-ORB Pendants-Glass Down 650749
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Pendant UPC: 46335953598 Category: Pendant Glass: Amber Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Pendant
UPC: 46335953598
Category: Pendant
Glass: Amber
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650749
Product Name 83332-ORB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details