Capital Lighting, Inc. 83411-ORB Semi-Flush Mts.-Bowl Style 650742

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Semi Flush UPC: 46335953604 Category: Semi-Flush Glass: Satin Bisque Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Semi Flush UPC: 46335953604 Category: Semi-Flush Glass: Satin Bisque Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83411-ORB Semi-Flush Mts.-Bowl Style - 650742 - Capital Lighting, Inc.
Columbus, OH, USA
83411-ORB Semi-Flush Mts.-Bowl Style
650742
83411-ORB Semi-Flush Mts.-Bowl Style 650742
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Semi Flush UPC: 46335953604 Category: Semi-Flush Glass: Satin Bisque Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Two Light Semi Flush
UPC: 46335953604
Category: Semi-Flush
Glass: Satin Bisque
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650742
Product Name 83411-ORB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details