Capital Lighting, Inc. 83404-ORB Bathroom Fixtures-Four Lights 650740

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 7.50 Length 7.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Bath Bar UPC: 46335953444 Category: Bath/Vanity/Wall Sconces Glass: Satin Bisque Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 7.50 Length 7.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Bath Bar UPC: 46335953444 Category: Bath/Vanity/Wall Sconces Glass: Satin Bisque Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83404-ORB Bathroom Fixtures-Four Lights - 650740 - Capital Lighting, Inc.
Columbus, OH, USA
83404-ORB Bathroom Fixtures-Four Lights
650740
83404-ORB Bathroom Fixtures-Four Lights 650740
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 7.50 Length 7.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Bath Bar UPC: 46335953444 Category: Bath/Vanity/Wall Sconces Glass: Satin Bisque Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 7.50
Length 7.50
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Four Light Bath Bar
UPC: 46335953444
Category: Bath/Vanity/Wall Sconces
Glass: Satin Bisque
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650740
Product Name 83404-ORB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details