Capital Lighting, Inc. 83686-TU Mid. Chandeliers-Glass Up 650735

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 24.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tuscana Product Name: Six Light Chandelier UPC: 46335954984 Category: Chandelier Glass: Antique Linen Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 24.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tuscana Product Name: Six Light Chandelier UPC: 46335954984 Category: Chandelier Glass: Antique Linen Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83686-TU Mid. Chandeliers-Glass Up - 650735 - Capital Lighting, Inc.
Columbus, OH, USA
83686-TU Mid. Chandeliers-Glass Up
650735
83686-TU Mid. Chandeliers-Glass Up 650735
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 24.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tuscana Product Name: Six Light Chandelier UPC: 46335954984 Category: Chandelier Glass: Antique Linen Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 24.25
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Tuscana
Product Name: Six Light Chandelier
UPC: 46335954984
Category: Chandelier
Glass: Antique Linen
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650735
Product Name 83686-TU Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details