Capital Lighting, Inc. 83904-CH Bathroom Fixtures-Four Lights 650727

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 8.00 Length 8.00 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath Bar UPC: 46335955325 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 8.00 Length 8.00 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath Bar UPC: 46335955325 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83904-CH Bathroom Fixtures-Four Lights - 650727 - Capital Lighting, Inc.
Columbus, OH, USA
83904-CH Bathroom Fixtures-Four Lights
650727
83904-CH Bathroom Fixtures-Four Lights 650727
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 8.00 Length 8.00 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath Bar UPC: 46335955325 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 8.00
Length 8.00
Extension: 5.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Bath Bar
UPC: 46335955325
Category: Bath/Vanity/Wall Sconces
Glass: White Opal
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650727
Product Name 83904-CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details