Capital Lighting, Inc. 83930-CH Mini Pendants-Rod 650726

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant UPC: 46335955363 Category: Mini Pendant Glass: Silver Organza Fabric Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant UPC: 46335955363 Category: Mini Pendant Glass: Silver Organza Fabric Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83930-CH Mini Pendants-Rod - 650726 - Capital Lighting, Inc.
Columbus, OH, USA
83930-CH Mini Pendants-Rod
650726
83930-CH Mini Pendants-Rod 650726
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant UPC: 46335955363 Category: Mini Pendant Glass: Silver Organza Fabric Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 47.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Pendant
UPC: 46335955363
Category: Mini Pendant
Glass: Silver Organza Fabric
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650726
Product Name 83930-CH Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details