Capital Lighting, Inc. 84001-CH Sconces-Single Glass 650725

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Length 11.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Sconce UPC: 46335955417 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Length 11.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Sconce UPC: 46335955417 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
84001-CH Sconces-Single Glass - 650725 - Capital Lighting, Inc.
Columbus, OH, USA
84001-CH Sconces-Single Glass
650725
84001-CH Sconces-Single Glass 650725
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Length 11.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Sconce UPC: 46335955417 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.00
Length 11.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Wall Sconce
UPC: 46335955417
Category: Bath/Vanity/Wall Sconces
Glass: White Opal
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650725
Product Name 84001-CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details