Capital Lighting, Inc. 83911-CH Semi-Flush Mts.-Drum Shade 650724

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Semi-Flush UPC: 46335955349 Category: Semi-Flush Glass: Silver Organza Fabric Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Semi-Flush UPC: 46335955349 Category: Semi-Flush Glass: Silver Organza Fabric Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83911-CH Semi-Flush Mts.-Drum Shade - 650724 - Capital Lighting, Inc.
Columbus, OH, USA
83911-CH Semi-Flush Mts.-Drum Shade
650724
83911-CH Semi-Flush Mts.-Drum Shade 650724
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Semi-Flush UPC: 46335955349 Category: Semi-Flush Glass: Silver Organza Fabric Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Semi-Flush
UPC: 46335955349
Category: Semi-Flush
Glass: Silver Organza Fabric
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650724
Product Name 83911-CH Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details