Capital Lighting, Inc. 83701-ART Sconces-Pocket 650719

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Length 7.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Artisan Product Name: One Light Wall Sconce UPC: 46335955004 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Length 7.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Artisan Product Name: One Light Wall Sconce UPC: 46335955004 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83701-ART Sconces-Pocket - 650719 - Capital Lighting, Inc.
Columbus, OH, USA
83701-ART Sconces-Pocket
650719
83701-ART Sconces-Pocket 650719
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Length 7.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Artisan Product Name: One Light Wall Sconce UPC: 46335955004 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Length 7.00
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Artisan
Product Name: One Light Wall Sconce
UPC: 46335955004
Category: Bath/Vanity/Wall Sconces
Glass: White Opal
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650719
Product Name 83701-ART Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details