Capital Lighting, Inc. 83789-ART Mid. Chandeliers-Glass Up 650718

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Artisan Product Name: Nine Light Chandelier UPC: 46335955141 Category: Chandelier Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Artisan Product Name: Nine Light Chandelier UPC: 46335955141 Category: Chandelier Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83789-ART Mid. Chandeliers-Glass Up - 650718 - Capital Lighting, Inc.
Columbus, OH, USA
83789-ART Mid. Chandeliers-Glass Up
650718
83789-ART Mid. Chandeliers-Glass Up 650718
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Artisan Product Name: Nine Light Chandelier UPC: 46335955141 Category: Chandelier Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 31.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Artisan
Product Name: Nine Light Chandelier
UPC: 46335955141
Category: Chandelier
Glass: White Opal
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650718
Product Name 83789-ART Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details