Capital Lighting, Inc. 83703-ART Bathroom Fixtures-Three Lights 650714

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.25 Length 6.25 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Artisan Product Name: Three Light Bath Bar UPC: 46335955042 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.25 Length 6.25 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Artisan Product Name: Three Light Bath Bar UPC: 46335955042 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83703-ART Bathroom Fixtures-Three Lights - 650714 - Capital Lighting, Inc.
Columbus, OH, USA
83703-ART Bathroom Fixtures-Three Lights
650714
83703-ART Bathroom Fixtures-Three Lights 650714
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.25 Length 6.25 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Artisan Product Name: Three Light Bath Bar UPC: 46335955042 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 6.25
Length 6.25
Extension: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Artisan
Product Name: Three Light Bath Bar
UPC: 46335955042
Category: Bath/Vanity/Wall Sconces
Glass: White Opal
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650714
Product Name 83703-ART Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details