Capital Lighting, Inc. 83731-ART Pendants-Drum Shade 650710

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Artisan Product Name: Three Light Pendant UPC: 46335955097 Category: Pendant Glass: White Fabric Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Artisan Product Name: Three Light Pendant UPC: 46335955097 Category: Pendant Glass: White Fabric Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83731-ART Pendants-Drum Shade - 650710 - Capital Lighting, Inc.
Columbus, OH, USA
83731-ART Pendants-Drum Shade
650710
83731-ART Pendants-Drum Shade 650710
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Artisan Product Name: Three Light Pendant UPC: 46335955097 Category: Pendant Glass: White Fabric Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Artisan
Product Name: Three Light Pendant
UPC: 46335955097
Category: Pendant
Glass: White Fabric
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650710
Product Name 83731-ART Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details