Capital Lighting, Inc. 83801-FBZ Sconces-Single Glass 650709

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.50 Length 16.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Bronze Product Name: One Light Wall Sconce UPC: 46335955158 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.50 Length 16.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Bronze Product Name: One Light Wall Sconce UPC: 46335955158 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83801-FBZ Sconces-Single Glass - 650709 - Capital Lighting, Inc.
Columbus, OH, USA
83801-FBZ Sconces-Single Glass
650709
83801-FBZ Sconces-Single Glass 650709
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.50 Length 16.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Bronze Product Name: One Light Wall Sconce UPC: 46335955158 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.50
Length 16.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Flemish Bronze
Product Name: One Light Wall Sconce
UPC: 46335955158
Category: Bath/Vanity/Wall Sconces
Glass: White Opal
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650709
Product Name 83801-FBZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details