Capital Lighting, Inc. 83889-FBZ Mid. Chandeliers-Glass Up 650705

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 26.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Flemish Bronze Product Name: Nine Light Chandelier UPC: 46335955271 Category: Chandelier Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 26.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Flemish Bronze Product Name: Nine Light Chandelier UPC: 46335955271 Category: Chandelier Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83889-FBZ Mid. Chandeliers-Glass Up - 650705 - Capital Lighting, Inc.
Columbus, OH, USA
83889-FBZ Mid. Chandeliers-Glass Up
650705
83889-FBZ Mid. Chandeliers-Glass Up 650705
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 26.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Flemish Bronze Product Name: Nine Light Chandelier UPC: 46335955271 Category: Chandelier Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 26.25
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Flemish Bronze
Product Name: Nine Light Chandelier
UPC: 46335955271
Category: Chandelier
Glass: White Opal
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650705
Product Name 83889-FBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details