Capital Lighting, Inc. 83804-FBZ Bathroom Fixtures-Four Lights 650704

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 6.50 Length 6.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Flemish Bronze Product Name: Four Light Bath Bar UPC: 46335955196 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 6.50 Length 6.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Flemish Bronze Product Name: Four Light Bath Bar UPC: 46335955196 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83804-FBZ Bathroom Fixtures-Four Lights - 650704 - Capital Lighting, Inc.
Columbus, OH, USA
83804-FBZ Bathroom Fixtures-Four Lights
650704
83804-FBZ Bathroom Fixtures-Four Lights 650704
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 6.50 Length 6.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Flemish Bronze Product Name: Four Light Bath Bar UPC: 46335955196 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 6.50
Length 6.50
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Flemish Bronze
Product Name: Four Light Bath Bar
UPC: 46335955196
Category: Bath/Vanity/Wall Sconces
Glass: White Opal
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650704
Product Name 83804-FBZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details