Capital Lighting, Inc. 83830-FBZ Mini Pendants-Rod 650703

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Bronze Product Name: One Light Pendant UPC: 46335955233 Category: Mini Pendant Glass: White Opal Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Bronze Product Name: One Light Pendant UPC: 46335955233 Category: Mini Pendant Glass: White Opal Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83830-FBZ Mini Pendants-Rod - 650703 - Capital Lighting, Inc.
Columbus, OH, USA
83830-FBZ Mini Pendants-Rod
650703
83830-FBZ Mini Pendants-Rod 650703
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Bronze Product Name: One Light Pendant UPC: 46335955233 Category: Mini Pendant Glass: White Opal Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 52.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Flemish Bronze
Product Name: One Light Pendant
UPC: 46335955233
Category: Mini Pendant
Glass: White Opal
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650703
Product Name 83830-FBZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details