Capital Lighting, Inc. 83886-FBZ Mid. Chandeliers-Glass Up 650702

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Flemish Bronze Product Name: Six Light Chandelier UPC: 46335955264 Category: Chandelier Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Flemish Bronze Product Name: Six Light Chandelier UPC: 46335955264 Category: Chandelier Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83886-FBZ Mid. Chandeliers-Glass Up - 650702 - Capital Lighting, Inc.
Columbus, OH, USA
83886-FBZ Mid. Chandeliers-Glass Up
650702
83886-FBZ Mid. Chandeliers-Glass Up 650702
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Flemish Bronze Product Name: Six Light Chandelier UPC: 46335955264 Category: Chandelier Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 23.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Flemish Bronze
Product Name: Six Light Chandelier
UPC: 46335955264
Category: Chandelier
Glass: White Opal
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650702
Product Name 83886-FBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details