Capital Lighting, Inc. 14302COHR Semi-Flush Mts.-Bowl Style 650672

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Weight: 14.3 Product Name: Three Light Semi-Flush Mount UPC: 783209091665 Category: Semi-Flush Mount Glass: Cognac Shipped Via: UPS Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Weight: 14.3 Product Name: Three Light Semi-Flush Mount UPC: 783209091665 Category: Semi-Flush Mount Glass: Cognac Shipped Via: UPS Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
14302COHR Semi-Flush Mts.-Bowl Style - 650672 - Capital Lighting, Inc.
Columbus, OH, USA
14302COHR Semi-Flush Mts.-Bowl Style
650672
14302COHR Semi-Flush Mts.-Bowl Style 650672
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Weight: 14.3 Product Name: Three Light Semi-Flush Mount UPC: 783209091665 Category: Semi-Flush Mount Glass: Cognac Shipped Via: UPS Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heritage
Weight: 14.3
Product Name: Three Light Semi-Flush Mount
UPC: 783209091665
Category: Semi-Flush Mount
Glass: Cognac
Shipped Via: UPS
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650672
Product Name 14302COHR Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details