Capital Lighting, Inc. 24205BCPC Pendants-Glass Down 650669

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: G-9 Qty: 10 Wattage: 40 Finish: Polished Chrome Weight: 17.7 Product Name: Ten Light Pendant UPC: 783209091863 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: G-9 Qty: 10 Wattage: 40 Finish: Polished Chrome Weight: 17.7 Product Name: Ten Light Pendant UPC: 783209091863 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
24205BCPC Pendants-Glass Down - 650669 - Capital Lighting, Inc.
Columbus, OH, USA
24205BCPC Pendants-Glass Down
650669
24205BCPC Pendants-Glass Down 650669
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: G-9 Qty: 10 Wattage: 40 Finish: Polished Chrome Weight: 17.7 Product Name: Ten Light Pendant UPC: 783209091863 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 28.00
Bulb
Type: G-9
Qty: 10
Wattage: 40
Finish: Polished Chrome
Weight: 17.7
Product Name: Ten Light Pendant
UPC: 783209091863
Category: Pendant
Glass: Beveled Crystal
Shipped Via: UPS
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650669
Product Name 24205BCPC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details