Capital Lighting, Inc. 24309CLPN Sconces-Double Candle 650668

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 10.36 Product Name: Two Light Wall Sconce UPC: 783209091610 Category: Wall Sconce Glass: Clear Shipped Via: UPS Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 10.36 Product Name: Two Light Wall Sconce UPC: 783209091610 Category: Wall Sconce Glass: Clear Shipped Via: UPS Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
24309CLPN Sconces-Double Candle - 650668 - Capital Lighting, Inc.
Columbus, OH, USA
24309CLPN Sconces-Double Candle
650668
24309CLPN Sconces-Double Candle 650668
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 10.36 Product Name: Two Light Wall Sconce UPC: 783209091610 Category: Wall Sconce Glass: Clear Shipped Via: UPS Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.50
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 10.36
Product Name: Two Light Wall Sconce
UPC: 783209091610
Category: Wall Sconce
Glass: Clear
Shipped Via: UPS
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650668
Product Name 24309CLPN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details