Capital Lighting, Inc. 24209BCPC Pendants-Glass Down 650666

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 52.00 Bulb Type: G-9 Qty: 21 Wattage: 40 Finish: Polished Chrome Weight: 77.4 Product Name: One Light Pendant UPC: 783209091924 Category: Pendant Glass: Beveled Crystal Shipped Via: Truck Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 52.00 Bulb Type: G-9 Qty: 21 Wattage: 40 Finish: Polished Chrome Weight: 77.4 Product Name: One Light Pendant UPC: 783209091924 Category: Pendant Glass: Beveled Crystal Shipped Via: Truck Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
24209BCPC Pendants-Glass Down - 650666 - Capital Lighting, Inc.
Columbus, OH, USA
24209BCPC Pendants-Glass Down
650666
24209BCPC Pendants-Glass Down 650666
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 52.00 Bulb Type: G-9 Qty: 21 Wattage: 40 Finish: Polished Chrome Weight: 77.4 Product Name: One Light Pendant UPC: 783209091924 Category: Pendant Glass: Beveled Crystal Shipped Via: Truck Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 52.00
Bulb
Type: G-9
Qty: 21
Wattage: 40
Finish: Polished Chrome
Weight: 77.4
Product Name: One Light Pendant
UPC: 783209091924
Category: Pendant
Glass: Beveled Crystal
Shipped Via: Truck
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650666
Product Name 24209BCPC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details