Capital Lighting, Inc. 24207BCPC Pendants-Glass Down 650664

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 39.00 Bulb Type: G-9 Qty: 13 Wattage: 40 Finish: Polished Chrome Weight: 33.2 Product Name: Three Light Pendant UPC: 783209091917 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Oversized Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 39.00 Bulb Type: G-9 Qty: 13 Wattage: 40 Finish: Polished Chrome Weight: 33.2 Product Name: Three Light Pendant UPC: 783209091917 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Oversized Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
24207BCPC Pendants-Glass Down - 650664 - Capital Lighting, Inc.
Columbus, OH, USA
24207BCPC Pendants-Glass Down
650664
24207BCPC Pendants-Glass Down 650664
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 39.00 Bulb Type: G-9 Qty: 13 Wattage: 40 Finish: Polished Chrome Weight: 33.2 Product Name: Three Light Pendant UPC: 783209091917 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Oversized Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 39.00
Bulb
Type: G-9
Qty: 13
Wattage: 40
Finish: Polished Chrome
Weight: 33.2
Product Name: Three Light Pendant
UPC: 783209091917
Category: Pendant
Glass: Beveled Crystal
Shipped Via: UPS Oversized
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650664
Product Name 24207BCPC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details