Capital Lighting, Inc. 24306CLPN Mid. Chandeliers-Candle 650662

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 24.69 Product Name: Six Light Chandelier UPC: 783209091597 Category: Single-Tier Chandelier Glass: Clear Shipped Via: UPS Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 24.69 Product Name: Six Light Chandelier UPC: 783209091597 Category: Single-Tier Chandelier Glass: Clear Shipped Via: UPS Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
24306CLPN Mid. Chandeliers-Candle - 650662 - Capital Lighting, Inc.
Columbus, OH, USA
24306CLPN Mid. Chandeliers-Candle
650662
24306CLPN Mid. Chandeliers-Candle 650662
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 24.69 Product Name: Six Light Chandelier UPC: 783209091597 Category: Single-Tier Chandelier Glass: Clear Shipped Via: UPS Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Weight: 24.69
Product Name: Six Light Chandelier
UPC: 783209091597
Category: Single-Tier Chandelier
Glass: Clear
Shipped Via: UPS
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650662
Product Name 24306CLPN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details