Capital Lighting, Inc. 91197WSOI Mid. Chandeliers-Glass Down 650657

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9.48 Product Name: Five Light Chandelier UPC: 783209031562 Category: Down Light Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9.48 Product Name: Five Light Chandelier UPC: 783209031562 Category: Down Light Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91197WSOI Mid. Chandeliers-Glass Down - 650657 - Capital Lighting, Inc.
Columbus, OH, USA
91197WSOI Mid. Chandeliers-Glass Down
650657
91197WSOI Mid. Chandeliers-Glass Down 650657
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9.48 Product Name: Five Light Chandelier UPC: 783209031562 Category: Down Light Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 21.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 9.48
Product Name: Five Light Chandelier
UPC: 783209031562
Category: Down Light Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650657
Product Name 91197WSOI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details