Capital Lighting, Inc. 92170SWTE Mini Pendants-Rod 650656

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Texture Ebony Weight: 2.42 Product Name: One Light Mini Pendant UPC: 783209091900 Category: Mini Pendant Glass: Satin White Shipped Via: UPS Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Texture Ebony Weight: 2.42 Product Name: One Light Mini Pendant UPC: 783209091900 Category: Mini Pendant Glass: Satin White Shipped Via: UPS Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
92170SWTE Mini Pendants-Rod - 650656 - Capital Lighting, Inc.
Columbus, OH, USA
92170SWTE Mini Pendants-Rod
650656
92170SWTE Mini Pendants-Rod 650656
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Texture Ebony Weight: 2.42 Product Name: One Light Mini Pendant UPC: 783209091900 Category: Mini Pendant Glass: Satin White Shipped Via: UPS Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Texture Ebony
Weight: 2.42
Product Name: One Light Mini Pendant
UPC: 783209091900
Category: Mini Pendant
Glass: Satin White
Shipped Via: UPS
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650656
Product Name 92170SWTE Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details