Capital Lighting, Inc. 92170SWPC Mini Pendants-Rod 650654

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 2.42 Product Name: One Light Mini Pendant UPC: 783209091696 Category: Mini Pendant Glass: Satin White Shipped Via: UPS Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 2.42 Product Name: One Light Mini Pendant UPC: 783209091696 Category: Mini Pendant Glass: Satin White Shipped Via: UPS Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
92170SWPC Mini Pendants-Rod - 650654 - Capital Lighting, Inc.
Columbus, OH, USA
92170SWPC Mini Pendants-Rod
650654
92170SWPC Mini Pendants-Rod 650654
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 2.42 Product Name: One Light Mini Pendant UPC: 783209091696 Category: Mini Pendant Glass: Satin White Shipped Via: UPS Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 2.42
Product Name: One Light Mini Pendant
UPC: 783209091696
Category: Mini Pendant
Glass: Satin White
Shipped Via: UPS
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650654
Product Name 92170SWPC Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details