Capital Lighting, Inc. 94200BCPC Mini Pendants-Cable 650653

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.75 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2.21 Product Name: One Light Mini Pendant UPC: 783209091931 Category: Mini Pendant Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.75 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2.21 Product Name: One Light Mini Pendant UPC: 783209091931 Category: Mini Pendant Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
94200BCPC Mini Pendants-Cable - 650653 - Capital Lighting, Inc.
Columbus, OH, USA
94200BCPC Mini Pendants-Cable
650653
94200BCPC Mini Pendants-Cable 650653
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.75 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2.21 Product Name: One Light Mini Pendant UPC: 783209091931 Category: Mini Pendant Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.75
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 2.21
Product Name: One Light Mini Pendant
UPC: 783209091931
Category: Mini Pendant
Glass: Beveled Crystal
Shipped Via: UPS
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650653
Product Name 94200BCPC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details