Capital Lighting, Inc. 14308HR Mid. Chandeliers-Candle 650649

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 34.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Heritage Weight: 15.4 Product Name: Six Light Chandelier UPC: 783209091641 Category: Single-Tier Chandelier Shipped Via: UPS Oversized Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 34.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Heritage Weight: 15.4 Product Name: Six Light Chandelier UPC: 783209091641 Category: Single-Tier Chandelier Shipped Via: UPS Oversized Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
14308HR Mid. Chandeliers-Candle - 650649 - Capital Lighting, Inc.
Columbus, OH, USA
14308HR Mid. Chandeliers-Candle
650649
14308HR Mid. Chandeliers-Candle 650649
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 34.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Heritage Weight: 15.4 Product Name: Six Light Chandelier UPC: 783209091641 Category: Single-Tier Chandelier Shipped Via: UPS Oversized Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 34.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Heritage
Weight: 15.4
Product Name: Six Light Chandelier
UPC: 783209091641
Category: Single-Tier Chandelier
Shipped Via: UPS Oversized
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650649
Product Name 14308HR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details