Capital Lighting, Inc. 14309HR Sconces-Double Candle 650647

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heritage Weight: 5.06 Product Name: Two Light Wall Sconce UPC: 783209091672 Category: Wall Sconce Shipped Via: UPS Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heritage Weight: 5.06 Product Name: Two Light Wall Sconce UPC: 783209091672 Category: Wall Sconce Shipped Via: UPS Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
14309HR Sconces-Double Candle - 650647 - Capital Lighting, Inc.
Columbus, OH, USA
14309HR Sconces-Double Candle
650647
14309HR Sconces-Double Candle 650647
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heritage Weight: 5.06 Product Name: Two Light Wall Sconce UPC: 783209091672 Category: Wall Sconce Shipped Via: UPS Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 22.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Heritage
Weight: 5.06
Product Name: Two Light Wall Sconce
UPC: 783209091672
Category: Wall Sconce
Shipped Via: UPS
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650647
Product Name 14309HR Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details