Capital Lighting, Inc. 19051FTOI Sconces-Single Glass 650644

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Extension: 6.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2.87 Product Name: One Light Bath Vanity UPC: 783209088856 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Extension: 6.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2.87 Product Name: One Light Bath Vanity UPC: 783209088856 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
19051FTOI Sconces-Single Glass - 650644 - Capital Lighting, Inc.
Columbus, OH, USA
19051FTOI Sconces-Single Glass
650644
19051FTOI Sconces-Single Glass 650644
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Extension: 6.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2.87 Product Name: One Light Bath Vanity UPC: 783209088856 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.50
Extension: 6.25
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 2.87
Product Name: One Light Bath Vanity
UPC: 783209088856
Category: Wall Sconce
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650644
Product Name 19051FTOI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details