Capital Lighting, Inc. 21457OFGS Pendants-Drum Shade 650642

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Golden Silver Product Name: Four Light Pendant UPC: 783209091894 Category: Pendant Shipped Via: UPS Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Golden Silver Product Name: Four Light Pendant UPC: 783209091894 Category: Pendant Shipped Via: UPS Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21457OFGS Pendants-Drum Shade - 650642 - Capital Lighting, Inc.
Columbus, OH, USA
21457OFGS Pendants-Drum Shade
650642
21457OFGS Pendants-Drum Shade 650642
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Golden Silver Product Name: Four Light Pendant UPC: 783209091894 Category: Pendant Shipped Via: UPS Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Golden Silver
Product Name: Four Light Pendant
UPC: 783209091894
Category: Pendant
Shipped Via: UPS
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650642
Product Name 21457OFGS Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details