Capital Lighting, Inc. 20581MRSN Sconces-Single Glass 650641

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.82 Product Name: One Light Wall Sconce UPC: 783209023031 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.82 Product Name: One Light Wall Sconce UPC: 783209023031 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20581MRSN Sconces-Single Glass - 650641 - Capital Lighting, Inc.
Columbus, OH, USA
20581MRSN Sconces-Single Glass
650641
20581MRSN Sconces-Single Glass 650641
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.82 Product Name: One Light Wall Sconce UPC: 783209023031 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 2.82
Product Name: One Light Wall Sconce
UPC: 783209023031
Category: Wall Sconce
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650641
Product Name 20581MRSN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details