Capital Lighting, Inc. 21452OFGS Flush Mounts-Drum Shades 650640

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Silver Product Name: Three Light Flush Mount UPC: 783209091887 Category: Flush Mount Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Silver Product Name: Three Light Flush Mount UPC: 783209091887 Category: Flush Mount Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21452OFGS Flush Mounts-Drum Shades - 650640 - Capital Lighting, Inc.
Columbus, OH, USA
21452OFGS Flush Mounts-Drum Shades
650640
21452OFGS Flush Mounts-Drum Shades 650640
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Silver Product Name: Three Light Flush Mount UPC: 783209091887 Category: Flush Mount Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Golden Silver
Product Name: Three Light Flush Mount
UPC: 783209091887
Category: Flush Mount
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650640
Product Name 21452OFGS Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details